Vishay Intertechnology, Inc. Through Hole Resistors RWR81S30R0FSRSL

Description
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S30R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S30R0FSRSL-ND
Through Hole Resistors RWR81S30R0FSRSL-ND
30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S30R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S30R0FSRSL
Wirewound Resistors 3110-RWR81S30R0FSRSL
EGS-1-80 30 1% RWR81S30R0FS RSL

EGS-1-80 30 1% RWR81S30R0FS RSL

Supplier's Site Datasheet
RES 30 OHM 1W 1% WW AXIAL - RWR81S30R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1W 1% WW AXIAL
RWR81S30R0FSRSL
RES 30 OHM 1W 1% WW AXIAL RWR81S30R0FSRSL
RES 30ohm 1W 1% WW AXIAL

RES 30ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S30R0FSRSL-ND 3110-RWR81S30R0FSRSL RWR81S30R0FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 30 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details