Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3440BSB12

Description
EGS-1-80 344 .1% RWR81S3440BS B12
Request a Quote Datasheet
Description
EGS-1-80 344 .1% RWR81S3440BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3440BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3440BSB12
Wirewound Resistors 3110-RWR81S3440BSB12
EGS-1-80 344 .1% RWR81S3440BS B12

EGS-1-80 344 .1% RWR81S3440BS B12

Supplier's Site Datasheet
RES 344 OHM 1W 0.1% WW AXIAL - RWR81S3440BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344 OHM 1W 0.1% WW AXIAL
RWR81S3440BSB12
RES 344 OHM 1W 0.1% WW AXIAL RWR81S3440BSB12
RES 344ohm 1W 0.1% WW AXIAL

RES 344ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3440BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3440BSB12-ND
Through Hole Resistors RWR81S3440BSB12-ND
344 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

344 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3440BSB12 RWR81S3440BSB12 RWR81S3440BSB12-ND
Product Name Wirewound Resistors RES 344 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 344 ohms 344 ohms 344 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623732-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers