Vishay Intertechnology, Inc. RES 2.49 OHM 1W 1% WW AXIAL RWR81S2R49FRS73

Description
RES 2.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 1W 1% WW AXIAL - RWR81S2R49FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1W 1% WW AXIAL
RWR81S2R49FRS73
RES 2.49 OHM 1W 1% WW AXIAL RWR81S2R49FRS73
RES 2.49ohm 1W 1% WW AXIAL

RES 2.49ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R49FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R49FRS73
Wirewound Resistors 3110-RWR81S2R49FRS73
EGS-1-80 2.49 1% RWR81S2R49FR S73

EGS-1-80 2.49 1% RWR81S2R49FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R49FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R49FRS73-ND
Through Hole Resistors RWR81S2R49FRS73-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R49FRS73 3110-RWR81S2R49FRS73 RWR81S2R49FRS73-ND
Product Name RES 2.49 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers