Vishay Intertechnology, Inc. Through Hole Resistors RWR81S3480FRS70

Description
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S3480FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3480FRS70-ND
Through Hole Resistors RWR81S3480FRS70-ND
348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 348 OHM 1W 1% WW AXIAL - RWR81S3480FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 1% WW AXIAL
RWR81S3480FRS70
RES 348 OHM 1W 1% WW AXIAL RWR81S3480FRS70
RES 348ohm 1W 1% WW AXIAL

RES 348ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S3480FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3480FRS70
Wirewound Resistors 3110-RWR81S3480FRS70
EGS-1-80 348 1% RWR81S3480FR S70

EGS-1-80 348 1% RWR81S3480FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3480FRS70-ND RWR81S3480FRS70 3110-RWR81S3480FRS70
Product Name Through Hole Resistors RES 348 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details