Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3010FSS73

Description
EGS-1-80 301 1% RWR81S3010FS S73
Request a Quote Datasheet
Description
EGS-1-80 301 1% RWR81S3010FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3010FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010FSS73
Wirewound Resistors 3110-RWR81S3010FSS73
EGS-1-80 301 1% RWR81S3010FS S73

EGS-1-80 301 1% RWR81S3010FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3010FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010FSS73-ND
Through Hole Resistors RWR81S3010FSS73-ND
301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 301 OHM 1W 1% WW AXIAL - RWR81S3010FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 1% WW AXIAL
RWR81S3010FSS73
RES 301 OHM 1W 1% WW AXIAL RWR81S3010FSS73
RES 301ohm 1W 1% WW AXIAL

RES 301ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3010FSS73 RWR81S3010FSS73-ND RWR81S3010FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 301 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details