Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3160FRBSL

Description
EGS-1-80 316 1% RWR81S3160FR BSL
Request a Quote Datasheet
Description
EGS-1-80 316 1% RWR81S3160FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3160FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3160FRBSL
Wirewound Resistors 3110-RWR81S3160FRBSL
EGS-1-80 316 1% RWR81S3160FR BSL

EGS-1-80 316 1% RWR81S3160FR BSL

Supplier's Site Datasheet
RES 316 OHM 1W 1% WW AXIAL - RWR81S3160FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1W 1% WW AXIAL
RWR81S3160FRBSL
RES 316 OHM 1W 1% WW AXIAL RWR81S3160FRBSL
RES 316ohm 1W 1% WW AXIAL

RES 316ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3160FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3160FRBSL-ND
Through Hole Resistors RWR81S3160FRBSL-ND
316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3160FRBSL RWR81S3160FRBSL RWR81S3160FRBSL-ND
Product Name Wirewound Resistors RES 316 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details