Vishay Intertechnology, Inc. Through Hole Resistors RWR81S31R6FMRSL

Description
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S31R6FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S31R6FMRSL-ND
Through Hole Resistors RWR81S31R6FMRSL-ND
31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

31.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S31R6FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S31R6FMRSL
Wirewound Resistors 3110-RWR81S31R6FMRSL
EGS-1-80 31.6 1% RWR81S31R6FM RSL

EGS-1-80 31.6 1% RWR81S31R6FM RSL

Supplier's Site Datasheet
RES 31.6 OHM 1W 1% WW AXIAL - RWR81S31R6FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1W 1% WW AXIAL
RWR81S31R6FMRSL
RES 31.6 OHM 1W 1% WW AXIAL RWR81S31R6FMRSL
RES 31.6ohm 1W 1% WW AXIAL

RES 31.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S31R6FMRSL-ND 3110-RWR81S31R6FMRSL RWR81S31R6FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 31.6 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details