Vishay Intertechnology, Inc. Through Hole Resistors RWR81S32R4FSRSL

Description
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S32R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S32R4FSRSL-ND
Through Hole Resistors RWR81S32R4FSRSL-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S32R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S32R4FSRSL
Wirewound Resistors 3110-RWR81S32R4FSRSL
EGS-1-80 32.4 1% RWR81S32R4FS RSL

EGS-1-80 32.4 1% RWR81S32R4FS RSL

Supplier's Site Datasheet
RES 32.4 OHM 1W 1% WW AXIAL - RWR81S32R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81S32R4FSRSL
RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FSRSL
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S32R4FSRSL-ND 3110-RWR81S32R4FSRSL RWR81S32R4FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 32.4 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details