Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3650FRBSL

Description
EGS-1-80 365 1% RWR81S3650FR BSL
Request a Quote Datasheet
Description
EGS-1-80 365 1% RWR81S3650FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3650FRBSL
Wirewound Resistors 3110-RWR81S3650FRBSL
EGS-1-80 365 1% RWR81S3650FR BSL

EGS-1-80 365 1% RWR81S3650FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3650FRBSL-ND
Through Hole Resistors RWR81S3650FRBSL-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 365 OHM 1W 1% WW AXIAL - RWR81S3650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1W 1% WW AXIAL
RWR81S3650FRBSL
RES 365 OHM 1W 1% WW AXIAL RWR81S3650FRBSL
RES 365ohm 1W 1% WW AXIAL

RES 365ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3650FRBSL RWR81S3650FRBSL-ND RWR81S3650FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 365 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details