Vishay Intertechnology, Inc. RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FRBSL

Description
RES 32.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32.4ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 1W 1% WW AXIAL - RWR81S32R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1W 1% WW AXIAL
RWR81S32R4FRBSL
RES 32.4 OHM 1W 1% WW AXIAL RWR81S32R4FRBSL
RES 32.4ohm 1W 1% WW AXIAL

RES 32.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S32R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S32R4FRBSL
Wirewound Resistors 3110-RWR81S32R4FRBSL
EGS-1-80 32.4 1% RWR81S32R4FR BSL

EGS-1-80 32.4 1% RWR81S32R4FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S32R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S32R4FRBSL-ND
Through Hole Resistors RWR81S32R4FRBSL-ND
32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

32.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S32R4FRBSL 3110-RWR81S32R4FRBSL RWR81S32R4FRBSL-ND
Product Name RES 32.4 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details