Vishay Intertechnology, Inc. RES 348 OHM 1W 0.1% WW AXIAL RWR81S3480BSS70

Description
RES 348ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1W 0.1% WW AXIAL - RWR81S3480BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1W 0.1% WW AXIAL
RWR81S3480BSS70
RES 348 OHM 1W 0.1% WW AXIAL RWR81S3480BSS70
RES 348ohm 1W 0.1% WW AXIAL

RES 348ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3480BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3480BSS70-ND
Through Hole Resistors RWR81S3480BSS70-ND
348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3480BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3480BSS70
Wirewound Resistors 3110-RWR81S3480BSS70
EGS-1-80 348 .1% RWR81S3480BS S70

EGS-1-80 348 .1% RWR81S3480BS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3480BSS70 RWR81S3480BSS70-ND 3110-RWR81S3480BSS70
Product Name RES 348 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details