Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3400FRB12

Description
EGS-1-80 340 1% RWR81S3400FR B12
Request a Quote Datasheet
Description
EGS-1-80 340 1% RWR81S3400FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3400FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3400FRB12
Wirewound Resistors 3110-RWR81S3400FRB12
EGS-1-80 340 1% RWR81S3400FR B12

EGS-1-80 340 1% RWR81S3400FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S3400FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3400FRB12-ND
Through Hole Resistors RWR81S3400FRB12-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 340 OHM 1W 1% WW AXIAL - RWR81S3400FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1W 1% WW AXIAL
RWR81S3400FRB12
RES 340 OHM 1W 1% WW AXIAL RWR81S3400FRB12
RES 340ohm 1W 1% WW AXIAL

RES 340ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3400FRB12 RWR81S3400FRB12-ND RWR81S3400FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 340 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 340 ohms 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details