Vishay Intertechnology, Inc. RES 320 OHM 1W 1% WW AXIAL RWR81S3200FRB12

Description
RES 320ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1W 1% WW AXIAL - RWR81S3200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1W 1% WW AXIAL
RWR81S3200FRB12
RES 320 OHM 1W 1% WW AXIAL RWR81S3200FRB12
RES 320ohm 1W 1% WW AXIAL

RES 320ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3200FRB12-ND
Through Hole Resistors RWR81S3200FRB12-ND
320 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

320 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S3200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3200FRB12
Wirewound Resistors 3110-RWR81S3200FRB12
EGS-1-80 320 1% RWR81S3200FR B12

EGS-1-80 320 1% RWR81S3200FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S3200FRB12 RWR81S3200FRB12-ND 3110-RWR81S3200FRB12
Product Name RES 320 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms 320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers