Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2R82FSB12

Description
2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2R82FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R82FSB12-ND
Through Hole Resistors RWR81S2R82FSB12-ND
2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.82 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.82 OHM 1W 1% WW AXIAL - RWR81S2R82FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.82 OHM 1W 1% WW AXIAL
RWR81S2R82FSB12
RES 2.82 OHM 1W 1% WW AXIAL RWR81S2R82FSB12
RES 2.82ohm 1W 1% WW AXIAL

RES 2.82ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R82FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R82FSB12
Wirewound Resistors 3110-RWR81S2R82FSB12
EGS-1-80 2.82 1% RWR81S2R82FS B12

EGS-1-80 2.82 1% RWR81S2R82FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R82FSB12-ND RWR81S2R82FSB12 3110-RWR81S2R82FSB12
Product Name Through Hole Resistors RES 2.82 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.82 ohms 2.82 ohms 2.82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details