Vishay Intertechnology, Inc. RES 2.94 OHM 1W 1% WW AXIAL RWR81S2R94FRS73

Description
RES 2.94ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1W 1% WW AXIAL - RWR81S2R94FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1W 1% WW AXIAL
RWR81S2R94FRS73
RES 2.94 OHM 1W 1% WW AXIAL RWR81S2R94FRS73
RES 2.94ohm 1W 1% WW AXIAL

RES 2.94ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R94FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R94FRS73
Wirewound Resistors 3110-RWR81S2R94FRS73
EGS-1-80 2.94 1% RWR81S2R94FR S73

EGS-1-80 2.94 1% RWR81S2R94FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R94FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R94FRS73-ND
Through Hole Resistors RWR81S2R94FRS73-ND
2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R94FRS73 3110-RWR81S2R94FRS73 RWR81S2R94FRS73-ND
Product Name RES 2.94 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers