Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3010DRS73

Description
EGS-1-80 301 .5% RWR81S3010DR S73
Request a Quote Datasheet
Description
EGS-1-80 301 .5% RWR81S3010DR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3010DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3010DRS73
Wirewound Resistors 3110-RWR81S3010DRS73
EGS-1-80 301 .5% RWR81S3010DR S73

EGS-1-80 301 .5% RWR81S3010DR S73

Supplier's Site Datasheet
RES 301 OHM 1W 0.5% WW AXIAL - RWR81S3010DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1W 0.5% WW AXIAL
RWR81S3010DRS73
RES 301 OHM 1W 0.5% WW AXIAL RWR81S3010DRS73
RES 301ohm 1W 0.5% WW AXIAL

RES 301ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S3010DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S3010DRS73-ND
Through Hole Resistors RWR81S3010DRS73-ND
301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S3010DRS73 RWR81S3010DRS73 RWR81S3010DRS73-ND
Product Name Wirewound Resistors RES 301 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details