TE Connectivity Edgeboard Connectors 6650534-1

Description
16 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet
Description
16 Position Female Connector Non Specified - Dual Edge Gold Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A36251-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A36251-ND
Edgeboard Connectors A36251-ND
16 Position Female Connector Non Specified - Dual Edge Gold Black

16 Position Female Connector Non Specified - Dual Edge Gold Black

Buy Now Datasheet
Card Edge Connectors - 6650534-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6650534-1
Card Edge Connectors 6650534-1
TA CONN,SKT,COM

TA CONN,SKT,COM

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
6650534-1
Card Edge Connectors 6650534-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Singapore, Singapore
Through-Hole 35A Electronic Connector
303-6650534-1
Through-Hole 35A Electronic Connector 303-6650534-1
16 Pos 2 Row Female Header, 2.5mm Pitch, 35A, Through Hole Product overview: 6650534-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 35A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6650534-1 can be used for catalog matching and distributor lookup.

16 Pos 2 Row Female Header, 2.5mm Pitch, 35A, Through Hole Product overview: 6650534-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 35A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6650534-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
6650534-1
Card-Edge and Backplane Connector 6650534-1
CROWN EDGE Modular Card Edge Power Distribution Connectors

CROWN EDGE Modular Card Edge Power Distribution Connectors

Supplier's Site
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Elcon - Te Connectivity - 43M0231 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Elcon - Te Connectivity
43M0231
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Elcon - Te Connectivity 43M0231
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:Crown Edge SeriesRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:Crown Edge SeriesRoHS Compliant: Yes

Supplier's Site
287-0022-11300=Ta Conn,skt,com Elcon - Te Connectivity - 10AK2875 - Newark, An Avnet Company
Chicago, IL, United States
287-0022-11300=Ta Conn,skt,com Elcon - Te Connectivity
10AK2875
287-0022-11300=Ta Conn,skt,com Elcon - Te Connectivity 10AK2875
287-0022-11300=TA CONN,SKT,COM

287-0022-11300=TA CONN,SKT,COM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A36251-ND 6650534-1 303-6650534-1 6650534-1 43M0231 10AK2875
Product Name Edgeboard Connectors Card Edge Connectors Through-Hole 35A Electronic Connector Card-Edge and Backplane Connector Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Elcon - Te Connectivity 287-0022-11300=Ta Conn,skt,com Elcon - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Through Hole PCB Through Hole Mount
Number of Contacts 16 # 16 #
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data