Radiall RF Coaxial Connector 7242-1511-000

Description
SSMB right angle plug PCB mount receptacle
Request a Quote Datasheet
Description
SSMB right angle plug PCB mount receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - 7242-1511-000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
7242-1511-000
RF Coaxial Connector 7242-1511-000
SSMB right angle plug PCB mount receptacle

SSMB right angle plug PCB mount receptacle

Supplier's Site
Swedesboro, NJ, United States
RF & Microwave
7242-1511-000
RF & Microwave 7242-1511-000
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 7242-1511-000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
7242-1511-000
RF Coaxial Board Mount Connector 7242-1511-000
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-7242-1511-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7242-1511-000-ND
Coaxial Connector (RF) Assemblies 2201-7242-1511-000-ND
SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder

SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7242-1511-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7242-1511-000
RF Connectors / Coaxial Connectors 7242-1511-000
RF Connectors / Coaxial Connectors SSMB F RA BHD

RF Connectors / Coaxial Connectors SSMB F RA BHD

Buy Now Datasheet

Technical Specifications

  Radiall Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 7242-1511-000 7242-1511-000 7242-1511-000 2201-7242-1511-000-ND 7242-1511-000
Product Name RF Coaxial Connector RF & Microwave RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SSMB SMB; Plug, Female Socket
Gender Male / Plug Male / Plug Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10000803AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers