TE Connectivity Coax Connectors 829558-3

Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 829558-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
829558-3
Coax Connectors 829558-3
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 8.5 MM  [.335 INCH ] Profile Height from PCB : 8.5 MM  [.335 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.55 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 150
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 8.5 MM  [.335 INCH ]
  • Profile Height from PCB : 8.5 MM  [.335 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5 MM  [.19 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.55 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
829558-3
RF Coaxial Board Mount Connector 829558-3
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 829558-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
829558-3
RF Connectors / Coaxial Connectors 829558-3
RF Connectors / Coaxial Connectors MCX GE KU LEI

RF Connectors / Coaxial Connectors MCX GE KU LEI

Buy Now Datasheet
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity - 19H6270 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity
19H6270
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity 19H6270
MCX GE KU LEI ROHS COMPLIANT: YES

MCX GE KU LEI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 829558-3 829558-3 829558-3 19H6270
Product Name Coax Connectors RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
Coupling Snap-On
Unlock Full Specs
to access all available technical data