"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
TE Connectivity 826925-4 Pin Header
TE Connectivity 826925-4 Pin Header
TE Connectivity 826925-4 Pin Header
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Richardson RFPD | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 826925-4 | A106479-ND | 6695342 | 6695342P | 13M4155 |
| Product Name | Header | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector | |
| Termination | Through-Hole | Solder | Through Hole Straight | ||
| Mounting | PCB | Through Hole | Through hole | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |