MCX / straight jack receptacle for PCB SMT type
Connector
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Straight Female Receptacle for PCB SMT Type
Manufacturer: Radiall USA, Inc.
Win Source Part Number: 810960-R113424000
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
RF / Coaxial Connector, MCX Coaxial, Straight Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SC SIMP MM PC 128
MCX F STR SMT C100
| Radiall | Powell Electronics, Inc. | DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R113424000 | R113424000 | 2201-R113424000-ND | R113424000 | 810960-R113424000 | 97K9215 | R113424000 | R113424000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | Coaxial Connectors (RF) - R113424000 | Rf / Coaxial Connector, Mcx Coaxial, Straight Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | |
| Connector Type | MCX | MCX; Jack, Female Socket | MCX | MCX | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||||
| Geometry | Straight | Straight | Straight |