"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 40; 0.025 in.; 0.12 in.
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122896-ND | 7-146256-0 | 20M4959 | 70042478 |
| Product Name | Headers, Male Pins | Header | Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Te Connectivity | Header; Breakaway; 0.100 x 0.100 in.; PC Board; Dual; 40; 0.025 in.; 0.12 in. |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Through Hole | PCB, Surface Mount | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 40 # | 40 # |