50 Ohm MCX Jack or Plug, Board Connector
CONN MCX JACK STR 50 OHM SMD
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors
| Powell Electronics, Inc. | Richardson RFPD | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MCX-J-P-H-ST-SM1 | MCX-J-P-H-ST-SM1 | 680-MCX-J-P-H-ST-SM1 | 53AJ6476 | MCX-J-P-H-ST-SM1 |
| Product Name | RF & Microwave | RF Coaxial Board Mount Connector | CONN MCX JACK STR 50 OHM SMD | Rf Coaxial, Mcx Jack, 50 Ohm, Pcb; Connector Type Samtec | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Voltage Rating | 335 volts | 335 volts | |||
| Connector Type | MCX |