SMC / right angle jack receptacle for PCB solder legs
SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
Radiall R112665000 Coaxial Connector
Right Angle Jack Receptacle for PCB Solder Legs
SMC COAXIAL, RIGHT ANGLE JACK, 50 OHM, PCB; Connector Type:SMC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC(M) R/A PCB RCPT PN
| Radiall | DigiKey | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R112665000 | 2201-R112665000-ND | 2955441 | R112665000 | 97K9212 | R112665000 | R112665000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors | RF Coaxial Board Mount Connector | Smc Coaxial, Right Angle Jack, 50 Ohm, Pcb; Connector Type Radiall | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Connector Type | SMC | SMC; Jack, Male Pin | SMC | SMC | |||
| Gender | Male / Plug | Male / Plug; Female / Jack | Female / Jack | Female / Jack | Male / Plug | Female / Jack | |
| Geometry | Right Angle | Right Angle; Right angle | Right Angle; Right Angle Jack | Right Angle | |||
| Frequency | 10.000 GHz | ? to 10.000 GHz | 10.000 GHz |