Right Angle Jack Receptacle for PCB Solder Legs
Connector
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors FIC ST2 MM128 ZR RCPT PN
MCX F RA SMT C100 ROHS COMPLIANT: YES
RF / Coaxial Connector, MCX Coaxial, Right Angle Jack, Through Hole Right Angle, 50 ohm RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | R113665000 | R113665000 | 2201-R113665000-ND | R113665000 | 96AC3476 | 97K9216 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Mcx F Ra Smt C100 Rohs Compliant Radiall | Rf / Coaxial Connector, Mcx Coaxial, Right Angle Jack, Through Hole Right Angle, 50 Ohm Rohs Compliant Radiall | |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||||
| Gender | Female / Jack | Female / Jack | ||||
| Connector Type | MCX; Jack, Female Socket | MCX | ||||
| Mounting | Through Hole, Right Angle |