TE Connectivity Eurocard Connectors 650461-4

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650461-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650461-4
Eurocard Connectors 650461-4
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, B, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650461-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650461-4
Pin & Socket Connectors 650461-4
096 EURO TYPE R RECPT ASSY

096 EURO TYPE R RECPT ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650461-4
Pin & Socket Connectors 650461-4
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
650461-4
Card-Edge and Backplane Connector 650461-4
Eurocard Type R

Eurocard Type R

Supplier's Site Datasheet
DIN 41612 - A29038-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A29038-ND
DIN 41612 A29038-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-650461-4
Electronic Connector 407-650461-4
96 Pos, 3 Row, 2.54mm Pitch, Female RA Solder Receptacle Product overview: 650461-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650461-4 can be used for catalog matching and distributor lookup.

96 Pos, 3 Row, 2.54mm Pitch, Female RA Solder Receptacle Product overview: 650461-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650461-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
650461-4 - 096 Euro Type R Recpt Assy Rohs Compliant Amp - Te Connectivity - 96AC6924 - Newark, An Avnet Company
Chicago, IL, United States
650461-4 - 096 Euro Type R Recpt Assy Rohs Compliant Amp - Te Connectivity
96AC6924
650461-4 - 096 Euro Type R Recpt Assy Rohs Compliant Amp - Te Connectivity 96AC6924
650461-4 - 096 EURO TYPE R RECPT ASSY ROHS COMPLIANT: NO

650461-4 - 096 EURO TYPE R RECPT ASSY ROHS COMPLIANT: NO

Supplier's Site
Connector Rohs Compliant Te Connectivity - 07AH5938 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Te Connectivity
07AH5938
Connector Rohs Compliant Te Connectivity 07AH5938
CONNECTOR ROHS COMPLIANT: NO

CONNECTOR ROHS COMPLIANT: NO

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 650461-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650461-4
Backplane Connectors - DIN 41612 650461-4
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650461-4 650461-4 650461-4 A29038-ND 407-650461-4 96AC6924 650461-4
Product Name Eurocard Connectors Pin & Socket Connectors Card-Edge and Backplane Connector DIN 41612 Electronic Connector 650461-4 - 096 Euro Type R Recpt Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Mounting Board Mount PCB Through Hole, Right Angle
Category Card Edge Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data