TE Connectivity USB, DVI, HDMI Connector Assemblies 787780-1

Description
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 787780-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
787780-1-ND
USB, DVI, HDMI Connector Assemblies 787780-1-ND
USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle

USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle

Buy Now Datasheet
Downers Grove, IL, United States
USB and Firewire Connector
787780-1
USB and Firewire Connector 787780-1
Universal Serial Bus (USB) Connectors

Universal Serial Bus (USB) Connectors

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-1 -  - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-1
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Features: 3.3 µH Shielded Wirewound Inductor 3 A 60mOhm Nonstandard Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 30 mA Shielding: Unshielded Contact Finish: Tin Shell/Shielding Material: Steel, Stainless

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Features: 3.3 µH Shielded Wirewound Inductor 3 A 60mOhm Nonstandard
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 30 mA
Shielding: Unshielded
Contact Finish: Tin
Shell/Shielding Material: Steel, Stainless

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 787780-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
787780-1
USB, DVI, HDMI Connector Assemblies 787780-1
CONN RCPT TYPEB 4POS R/A

CONN RCPT TYPEB 4POS R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ODG (Origin Data Global)
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 787780-1-ND 787780-1 787780-1
Product Name USB, DVI, HDMI Connector Assemblies USB and Firewire Connector D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Assemblies - 787780-1 USB, DVI, HDMI Connector Assemblies
Category USB USB
Gender Female / Jack Female / Jack
Mounting Through Hole, Right Angle PCB Fixed Through Hole, Right Angle
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data