TE Connectivity Rectangular Wire & Cable Connectors & Housings 925486-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 96 Number of Rows : 3 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14.3 MM  [.56 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 96 Number of Rows : 3 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14.3 MM  [.56 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 925486-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
925486-1
Rectangular Wire & Cable Connectors & Housings 925486-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 96 Number of Rows : 3 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Layout : Matrix Contact Type : Receptacle Dimensions Connector Height : 10.6 MM  [.417 INCH ] Connector Length : 95 MM  [3.74 INCH ] Connector Width : 14.3 MM  [.56 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 224 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 96
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Matrix
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 10.6 MM  [.417 INCH ]
  • Connector Length : 95 MM  [3.74 INCH ]
  • Connector Width : 14.3 MM  [.56 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 224

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
DIN 41612 Connectors - 6802401 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6802401
DIN 41612 Connectors 6802401
TE Connectivity 925486-1

TE Connectivity 925486-1

Supplier's Site
DIN 41612 Connectors - 6802401P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
6802401P
DIN 41612 Connectors 6802401P
TE Connectivity 925486-1

TE Connectivity 925486-1

Supplier's Site
DIN 41612 Connectors - 1640128 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1640128
DIN 41612 Connectors 1640128
TE Connectivity 925486-1

TE Connectivity 925486-1

Supplier's Site
Singapore, Singapore
3A 250V Electronic Connector
340-925486-1
3A 250V Electronic Connector 340-925486-1
96 Pos Receptacle, 2.54mm Pitch, 3A, 250V, Straight Product overview: 925486-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925486-1 can be used for catalog matching and distributor lookup.

96 Pos Receptacle, 2.54mm Pitch, 3A, 250V, Straight Product overview: 925486-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925486-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A29054-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A29054-ND
Backplane Connector Housings A29054-ND
96 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C

96 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type C

Buy Now Datasheet
Connectors - 925486-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
925486-1
Connectors 925486-1
MOD. IV SNAP-IN HSG 96 POS.

MOD. IV SNAP-IN HSG 96 POS.

Buy Now
Downers Grove, IL, United States
Card-Edge and Backplane Connector
925486-1
Card-Edge and Backplane Connector 925486-1
Eurocard Type C

Eurocard Type C

Supplier's Site Datasheet
AMPMODU IV Crimp, Snap-In Housing;Receptacle;96 positions - 70087281 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPMODU IV Crimp, Snap-In Housing;Receptacle;96 positions
70087281
AMPMODU IV Crimp, Snap-In Housing;Receptacle;96 positions 70087281
AMPMODU IV Crimp, Snap-In Housing;Receptacle;9 6 positions

AMPMODU IV Crimp, Snap-In Housing;Receptacle;96 positions

Supplier's Site
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity - 93F7020 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity
93F7020
Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity 93F7020
DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE, 96 WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Din41612, Housing, 96Way; Product Range Amp - Te Connectivity - 95M3412 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Housing, 96Way; Product Range Amp - Te Connectivity
95M3412
Socket, Din41612, Housing, 96Way; Product Range Amp - Te Connectivity 95M3412
SOCKET, DIN41612, HOUSING, 96WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of RoHS Compliant: Yes

SOCKET, DIN41612, HOUSING, 96WAY; Product Range:Eurocard Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925486-1 6802401 6802401P 340-925486-1 A29054-ND 925486-1 925486-1 70087281 93F7020 95M3412
Product Name Rectangular Wire & Cable Connectors & Housings DIN 41612 Connectors DIN 41612 Connectors 3A 250V Electronic Connector Backplane Connector Housings Connectors Card-Edge and Backplane Connector AMPMODU IV Crimp, Snap-In Housing;Receptacle;96 positions Din 41612 Pcb Connector, Receptacle, 96 Way; Product Range Amp - Te Connectivity Socket, Din41612, Housing, 96Way; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector DIN Connector DIN Connector
Termination Crimp Crimp Crimp Crimp Crimp Snap-In
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) PCB
Current Rating 3.0 amps 1.5 amps
Category Wire to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data