Straight male receptacle for PCB press-fit legs, designed for SMB series coaxial connections, with a brass body plated in nickel and a gold-plated center contact over nickel, insulated by PTFE. It supports 50 Ω impedance, operates from -65 to +165 °C, handles frequencies up to 4 GHz, has a VSWR of 1.15 + 0.0500 × F(GHz), and an insertion loss of 0.1 × √F(GHz) dB maximum. The part withstands 335 Veff, with a dielectric withstanding voltage of 1000 Veff minimum and insulation resistance of 1000 MΩ minimum. Mating life is rated for 500 cycles, center contact retention is 10 N minimum at both ends, and it weighs 0.9910 g.-Packaged in quantities of 100 with press-fit assembly.
Straight Male Receptacle for PCB Press-Fit Legs
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | R114416020W |
| Product Name | RF Coaxial Board Mount Connector |
| Category | Coaxial Connector |