TE Connectivity RF Connectors 829559-2

Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9 MM  [.356 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.85 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9 MM  [.356 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.85 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 829559-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
829559-2
RF Connectors 829559-2
Body Features Body Material : Copper Zinc Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Mounting Legs : 4 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Zinc RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 150 RF Connector Center Contact Underplating Material : Nickel Dimensions Product Length : 9 MM  [.356 INCH ] Profile Height from PCB : 6 MM  [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.85 MM  [.19 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.95 MM  [.116 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Copper Zinc
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Mounting Legs : 4
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Zinc
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 150
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Product Length : 9 MM  [.356 INCH ]
  • Profile Height from PCB : 6 MM  [.236 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.85 MM  [.19 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.95 MM  [.116 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
829559-2
RF Coaxial Board Mount Connector 829559-2
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A144447-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144447-ND
Coaxial Connector (RF) Assemblies A144447-ND
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

MCX Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity - 16H7933 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity
16H7933
Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity 16H7933
MCX GE KU LEI ROHS COMPLIANT: YES

MCX GE KU LEI ROHS COMPLIANT: YES

Supplier's Site
Mcx Ge Ku Lei Amp - Te Connectivity - 90AJ0721 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Ge Ku Lei Amp - Te Connectivity
90AJ0721
Mcx Ge Ku Lei Amp - Te Connectivity 90AJ0721
MCX GE KU LEI

MCX GE KU LEI

Supplier's Site
RF Connectors / Coaxial Connectors - 829559-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
829559-2
RF Connectors / Coaxial Connectors 829559-2
RF Connectors / Coaxial Connectors MCX

RF Connectors / Coaxial Connectors MCX

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 829559-2 829559-2 A144447-ND 16H7933 829559-2
Product Name RF Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Mcx Ge Ku Lei Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole
Frequency 6.000 GHz ? to 6.000 GHz
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data