Radiall RF & Microwave 7010-1511-050

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
7010-1511-050
RF & Microwave 7010-1511-050
RF

RF

Buy Now
RF Coaxial Board Mount Connector - 7010-1511-050 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
7010-1511-050
RF Coaxial Board Mount Connector 7010-1511-050
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-7010-1511-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7010-1511-050-ND
Coaxial Connector (RF) Assemblies 2201-7010-1511-050-ND
SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

SSMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 7010-1511-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7010-1511-050
RF Connectors / Coaxial Connectors 7010-1511-050
RF Connectors / Coaxial Connectors SSMC M RA BHD

RF Connectors / Coaxial Connectors SSMC M RA BHD

Buy Now Datasheet
Ssmc M Ra Bhd Rohs Compliant Radiall - 80AH0687 - Newark, An Avnet Company
Chicago, IL, United States
Ssmc M Ra Bhd Rohs Compliant Radiall
80AH0687
Ssmc M Ra Bhd Rohs Compliant Radiall 80AH0687
SSMC M RA BHD ROHS COMPLIANT: YES

SSMC M RA BHD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 7010-1511-050 7010-1511-050 2201-7010-1511-050-ND 7010-1511-050 80AH0687
Product Name RF & Microwave RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Ssmc M Ra Bhd Rohs Compliant Radiall
Category Coaxial Connector Coaxial Connector; RF and Microwave Connector
Gender Female / Jack Male / Plug
Connector Type Jack, Male Pin
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51703-11000000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details