TE Connectivity Standard Edge Connectors 650473-5

Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 650473-5 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
650473-5
Standard Edge Connectors 650473-5
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 96
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pin & Socket Connectors - 650473-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650473-5
Pin & Socket Connectors 650473-5
096 EURO TYPE C PIN ST ASSY

096 EURO TYPE C PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650473-5
Pin & Socket Connectors 650473-5
EUROCARD DIN41612 C

EUROCARD DIN41612 C

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650473-5
Pin & Socket Connectors 650473-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Connectors Board to Board, Backplane, DIN41612 - 650473-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
650473-5
Connectors Board to Board, Backplane, DIN41612 650473-5
096 EURO TYPE C PIN ST ASSY

096 EURO TYPE C PIN ST ASSY

Buy Now
DIN 41612 - A1254-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1254-ND
DIN 41612 A1254-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle

Buy Now Datasheet
Downers Grove, IL, United States
Card-Edge and Backplane Connector
650473-5
Card-Edge and Backplane Connector 650473-5
Eurocard Type C

Eurocard Type C

Supplier's Site
Singapore, Singapore
Electronic Connector
407-650473-5
Electronic Connector 407-650473-5
DIN 41612 Backplane Connector, 96 Pos, 2.54mm, RA Solder Thru-Hole Product overview: 650473-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650473-5 can be used for catalog matching and distributor lookup.

DIN 41612 Backplane Connector, 96 Pos, 2.54mm, RA Solder Thru-Hole Product overview: 650473-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650473-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 93F5044 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
93F5044
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 93F5044
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 650473-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650473-5
Backplane Connectors - DIN 41612 650473-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet
DIN 41612 - 650473-5 - ODG (Origin Data Global)
Shenzhen, China
DIN 41612
650473-5
DIN 41612 650473-5
CONN DIN PLUG 96POS PCB RA GOLD

CONN DIN PLUG 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650473-5 650473-5 650473-5 A1254-ND 650473-5 407-650473-5 93F5044 650473-5 650473-5
Product Name Standard Edge Connectors Pin & Socket Connectors Connectors Board to Board, Backplane, DIN41612 DIN 41612 Card-Edge and Backplane Connector Electronic Connector Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612 DIN 41612
Connector Type Board to Board Connector Board to Board Connector Plug, Male Pins DIN Connector DIN Connector
Mounting Board Mount Through Hole, Right Angle PCB Through Hole, Right Angle
Contact Pitch 2.54 mm (0.1000 inch) 2.54 mm (0.1000 inch)
Number of Contacts 96 # 96 #
Unlock Full Specs
to access all available technical data