USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle
Universal Serial Bus (USB) Connectors
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 787616-1-ND | 787616-1 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB and Firewire Connector |
| Category | USB | USB |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | PCB |
| Voltage Rating | 30 volts |