Radiall Coaxial Connector (RF) Assemblies 7110-1511-050

Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-7110-1511-050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-7110-1511-050-ND
Coaxial Connector (RF) Assemblies 2201-7110-1511-050-ND
SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Coaxial Connectors (RF) - 7110-1511-050 - 907790-7110-1511-050 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 7110-1511-050
907790-7110-1511-050
Coaxial Connectors (RF) - 7110-1511-050 907790-7110-1511-050
Manufacturer: Radiall USA, Inc. Win Source Part Number: 907790-7110-1511-050 Operating Temperature Range: -65°C ~ 165°C Features: SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder Package: Bulk Mounting: Panel Mount, Through Hole, Right Angle Family Name: 7110-1511 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4010

Manufacturer: Radiall USA, Inc.
Win Source Part Number: 907790-7110-1511-050
Operating Temperature Range: -65°C ~ 165°C
Features: SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 7110-1511
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4010

Buy Now Datasheet
RF Coaxial Board Mount Connector - 7110-1511-050 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
7110-1511-050
RF Coaxial Board Mount Connector 7110-1511-050
These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

These SSMB and SSMC surface mount P.C. board receptacles are available in top mount and edge mount types. when mounted, they withstand torque, shear, and pull forces greatly in excess of standard mating and unmating forces. Tape and reel packaging is available for top mount versions. AEP surface mount P.C. board receptacles meet all interface requirements of MIL-STD-348, and appropriate performance requirements of MIL-PRF-39012. Most configurations can also be furnished with pretinned legs for convenient, reliable assembly. Edge mount types are designed for .031"" thick P.C. boards, but they are readily available for boards up to .045"" thick.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
7110-1511-050
RF & Microwave 7110-1511-050
RF

RF

Buy Now
RF Connectors / Coaxial Connectors - 7110-1511-050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
7110-1511-050
RF Connectors / Coaxial Connectors 7110-1511-050
RF Connectors / Coaxial Connectors SSMC M RA BHD

RF Connectors / Coaxial Connectors SSMC M RA BHD

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 7110-1511-050 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
7110-1511-050
Coaxial Connector (RF) Assemblies 7110-1511-050
SSMC M RA BHD PCB

SSMC M RA BHD PCB

Supplier's Site Datasheet
Ssmc M Ra Bhd Pcb Rohs Compliant Radiall - 24AC3058 - Newark, An Avnet Company
Chicago, IL, United States
Ssmc M Ra Bhd Pcb Rohs Compliant Radiall
24AC3058
Ssmc M Ra Bhd Pcb Rohs Compliant Radiall 24AC3058
SSMC M RA BHD PCB ROHS COMPLIANT: YES

SSMC M RA BHD PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2201-7110-1511-050-ND 907790-7110-1511-050 7110-1511-050 7110-1511-050 7110-1511-050 7110-1511-050 24AC3058
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - 7110-1511-050 RF Coaxial Board Mount Connector RF & Microwave RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Ssmc M Ra Bhd Pcb Rohs Compliant Radiall
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type Jack, Male Pin
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data