50 Ohm MCX Jack or Plug, Board Connector
RF Connectors / Coaxial Connectors
RF COAXIAL, MCX JACK, 50 OHM, PCB; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Surface Mount Horizontal; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | MCX-J-P-H-RA-SM1 | MCX-J-P-H-RA-SM1 | MCX-J-P-H-RA-SM1 | 56AC6093 |
| Product Name | RF Coaxial Board Mount Connector | RF & Microwave | RF Connectors / Coaxial Connectors | Rf Coaxial, Mcx Jack, 50 Ohm, Pcb; Connector Type Samtec |
| Category | Coaxial Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle; Right Angle Jack | ||
| Mounting | PCB Mount |