Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
MMCX End Launch PCB Jack Tape & Reel 50 Ohm
RF Connectors / Coaxial Connectors MMCX Edge Mt Jack 50 Ohm
CONNECTOR, MMCX, JACK, 50 OHM, PCB; Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Amphenol RF | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 908-22100T | 908-22100T | 908-22100T | 19C5381 |
| Product Name | MMCX RF Connector | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Connector, Mmcx, Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Connector Type | MMCX | MCX; MMCX | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack |
| Category | Coaxial Connector |