"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
26 Pos 2.54mm Socket Strip, Straight, Thru-Hole, Gold Product overview: 6-534206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-534206-3 can be used for catalog matching and distributor lookup.
TE Connectivity 6-534206-3 PCB Socket
TE Connectivity 6-534206-3 PCB Socket
TE Connectivity 6-534206-3 PCB Socket
Manufacturer: TE Connectivity
Win Source Part Number: 856916-6-534206-3
Series: AMPMODU Mod II
Features: Position Connector
Package: Tube
Family Name: 534206
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 17
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A32943, 2266-6-534206-3, 65342063
.100"" AMPMODU Receptacles
CONN RECEPT 26POS .100 VERT DUAL
BOARD-BOARD CONNECTOR RECEPTACLE, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
26 MODII VRT DR CE 100/115
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Richardson RFPD | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32943-ND | 316-6-534206-3 | 7936814 | 7936814P | 856916-6-534206-3 | 6-534206-3 | 792-6-534206-3 | 57K9755 | 76AC9807 |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | PCB Sockets | PCB Sockets | Rectangular Connectors - 6-534206-3 | Rectangular Connector | CONN RECEPT 26POS .100 VERT DUAL | Board-Board Connector Receptacle, 26 Position, 2Row; Connector Systems Amp - Te Connectivity | 26 Modii Vrt Dr Ce 100/115 Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector | ||||||
| Mounting | Through Hole | Through hole | Through-Hole | Through Hole | Through Hole Mount | ||||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps | 2.0 amps | |||||
| Number of Contacts | 26 # | 26 # | 26 # | ||||||
| Termination | Solder | Solder | Solder | Solder | Solder |