TE Connectivity Eurocard Connectors 650470-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650470-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650470-5
Eurocard Connectors 650470-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Power or Coaxial Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Power or Coaxial Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A1260-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1260-ND
DIN 41612 A1260-ND
96 Position Din Connector Plug, Male Pins Gold Through Hole

96 Position Din Connector Plug, Male Pins Gold Through Hole

Buy Now Datasheet
DIN 41612 Connectors - 7200746P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200746P
DIN 41612 Connectors 7200746P
TE Connectivity 650470-5

TE Connectivity 650470-5

Supplier's Site
DIN 41612 Connectors - 7200746 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200746
DIN 41612 Connectors 7200746
TE Connectivity 650470-5

TE Connectivity 650470-5

Supplier's Site
DIN 41612 Connectors - 1918460 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1918460
DIN 41612 Connectors 1918460
TE Connectivity 650470-5

TE Connectivity 650470-5

Supplier's Site
Downers Grove, IL, United States
Card-Edge and Backplane Connector
650470-5
Card-Edge and Backplane Connector 650470-5
Eurocard Type R

Eurocard Type R

Supplier's Site Datasheet
Pin & Socket Connectors - 650470-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650470-5
Pin & Socket Connectors 650470-5
096 EURO TYPE R PIN ST ASSY

096 EURO TYPE R PIN ST ASSY

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
650470-5
Pin & Socket Connectors 650470-5
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Singapore, Singapore
Through-Hole 1.5A Electronic Connector
407-650470-5
Through-Hole 1.5A Electronic Connector 407-650470-5
96 Pos 3 Row 2.54mm Pitch Header, 1.5A, Straight, Through Hole Product overview: 650470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650470-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Header, 1.5A, Straight, Through Hole Product overview: 650470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650470-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 650470-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650470-5
Backplane Connectors - DIN 41612 650470-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet
096 Euro Type Rpin St Assembly Rohs Compliant Amp - Te Connectivity - 23AH2792 - Newark, An Avnet Company
Chicago, IL, United States
096 Euro Type Rpin St Assembly Rohs Compliant Amp - Te Connectivity
23AH2792
096 Euro Type Rpin St Assembly Rohs Compliant Amp - Te Connectivity 23AH2792
096 EURO TYPE RPIN ST ASSEMBLY ROHS COMPLIANT: NO

096 EURO TYPE RPIN ST ASSEMBLY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 650470-5 A1260-ND 7200746P 7200746 1918460 650470-5 650470-5 407-650470-5 650470-5 23AH2792
Product Name Eurocard Connectors DIN 41612 DIN 41612 Connectors DIN 41612 Connectors DIN 41612 Connectors Card-Edge and Backplane Connector Pin & Socket Connectors Through-Hole 1.5A Electronic Connector Backplane Connectors - DIN 41612 096 Euro Type Rpin St Assembly Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder Pin Solder
Mounting Board Mount Through Hole Through hole Through hole PCB
Voltage Rating 250 volts 250 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data