TE Connectivity PCB D-Sub Connectors 747840-3

Description
Body Features Connector Profile : Standard Eyelet Material : Brass Eyelet Plating Material : Tin over Copper Flash Plastic : No Post Size : .66 MM  [.026 INCH ] Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF, Nylon GF Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Threaded Insert Material : Zinc Threaded Insert Plating Material : Clear Chromate Operation/Applicatio n Circuit Application : Signal Other Comment : Plugs are preloaded with size 20 DF posted pin contacts Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Footprint : 8.08 MM  [.318 INCH ] Grounding Indents : With Grounding Straps : With Product Type : Connector Row-to-Row Spacing : 2.84 mm, .112 in Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Eyelet Material : Brass Eyelet Plating Material : Tin over Copper Flash Plastic : No Post Size : .66 MM  [.026 INCH ] Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF, Nylon GF Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Threaded Insert Material : Zinc Threaded Insert Plating Material : Clear Chromate Operation/Applicatio n Circuit Application : Signal Other Comment : Plugs are preloaded with size 20 DF posted pin contacts Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Footprint : 8.08 MM  [.318 INCH ] Grounding Indents : With Grounding Straps : With Product Type : Connector Row-to-Row Spacing : 2.84 mm, .112 in Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 747840-3 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
747840-3
PCB D-Sub Connectors 747840-3
Body Features Connector Profile : Standard Eyelet Material : Brass Eyelet Plating Material : Tin over Copper Flash Plastic : No Post Size : .66 MM  [.026 INCH ] Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Color : Black Housing Material : Polyester GF, Nylon GF Industry Standards Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : Copper Alloy Boardlock Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Threaded Insert Material : Zinc Threaded Insert Plating Material : Clear Chromate Operation/Applicatio n Circuit Application : Signal Other Comment : Plugs are preloaded with size 20 DF posted pin contacts Packaging Features Packaging Method : Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 1 Footprint : 8.08 MM  [.318 INCH ] Grounding Indents : With Grounding Straps : With Product Type : Connector Row-to-Row Spacing : 2.84 mm, .112 in Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Eyelet Material : Brass
  • Eyelet Plating Material : Tin over Copper Flash
  • Plastic : No
  • Post Size : .66 MM  [.026 INCH ]
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester GF, Nylon GF

Industry Standards


  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : Copper Alloy
  • Boardlock Plating Material : Tin-Lead over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without
  • Threaded Insert Material : Zinc
  • Threaded Insert Plating Material : Clear Chromate

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : Plugs are preloaded with size 20 DF posted pin contacts

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 1
  • Footprint : 8.08 MM  [.318 INCH ]
  • Grounding Indents : With
  • Grounding Straps : With
  • Product Type : Connector
  • Row-to-Row Spacing : 2.84 mm, .112 in
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A23276-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23276-ND
D-Sub Connector Assemblies A23276-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Downers Grove, IL, United States
D-Subminiature Connector
747840-3
D-Subminiature Connector 747840-3
Standard Board Mount Connectors

Standard Board Mount Connectors

Supplier's Site Datasheet
09 Msfl Plug Ra 318 (In,fm,bl) Amp - Te Connectivity - 23C9723 - Newark, An Avnet Company
Chicago, IL, United States
09 Msfl Plug Ra 318 (In,fm,bl) Amp - Te Connectivity
23C9723
09 Msfl Plug Ra 318 (In,fm,bl) Amp - Te Connectivity 23C9723
09 MSFL PLUG RA 318 (IN,FM,BL)

09 MSFL PLUG RA 318 (IN,FM,BL)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 747840-3 A23276-ND 747840-3 23C9723
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies D-Subminiature Connector 09 Msfl Plug Ra 318 (In,fm,bl) Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Plug, Male Pins
Termination Through Hole - Solder Through-Hole
Mounting Board Mount Through Hole, Right Angle PCB
Current Rating 6.0 amps 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data