TE Connectivity High Speed Pluggable IO Connectors & Cages 788862-2

Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 788862-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
788862-2
High Speed Pluggable IO Connectors & Cages 788862-2
Configuration Features Number of Positions : 30 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Packaging Features Packaging Method : Tape Product Type Features Pluggable Form Factor : XFP Pluggable I/O Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 30

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Tape

Product Type Features


  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - A97464TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97464TR-ND
Pluggable Connector Assemblies A97464TR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97464DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97464DKR-ND
Pluggable Connector Assemblies A97464DKR-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A97464CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A97464CT-ND
Pluggable Connector Assemblies A97464CT-ND
30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

30 Position XFP Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
366-788862-2
SMD Electronic Connector 366-788862-2
10Gbps XFP Connector, 30 Pos, Right Angle, SMD, Gold, Black Product overview: 788862-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-788862-2 can be used for catalog matching and distributor lookup.

10Gbps XFP Connector, 30 Pos, Right Angle, SMD, Gold, Black Product overview: 788862-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-788862-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 788862-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
788862-2
I/O Connectors 788862-2
PT30 XFP CONNECTOR, SFP

PT30 XFP CONNECTOR, SFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
788862-2
I/O Connectors 788862-2
I/O Connectors

I/O Connectors

Buy Now
Downers Grove, IL, United States
Rectangular Connector
788862-2
Rectangular Connector 788862-2
Pluggable Connectors, Cages, Transceivers & Accessories

Pluggable Connectors, Cages, Transceivers & Accessories

Supplier's Site Datasheet
Pluggable Connectors - 788862-2 - 744059-788862-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 788862-2
744059-788862-2
Pluggable Connectors - 788862-2 744059-788862-2
Manufacturer: Tyco Electronics Win Source Part Number: 744059-788862-2 Manufacturer Homepage: www.te.com Reference Date Code: 1101 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 744059-788862-2
Manufacturer Homepage: www.te.com
Reference Date Code: 1101
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Pluggable Connectors - 788862-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
788862-2
Pluggable Connectors 788862-2
CONN XFP RCPT 30POS SLD R/A SMD

CONN XFP RCPT 30POS SLD R/A SMD

Supplier's Site Datasheet
Pt30 Xfp Connector Amp - Te Connectivity - 77AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Pt30 Xfp Connector Amp - Te Connectivity
77AC1132
Pt30 Xfp Connector Amp - Te Connectivity 77AC1132
PT30 XFP CONNECTOR

PT30 XFP CONNECTOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Richardson RFPD Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 788862-2 A97464TR-ND 366-788862-2 788862-2 788862-2 744059-788862-2 788862-2 77AC1132
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies SMD Electronic Connector I/O Connectors Rectangular Connector Pluggable Connectors - 788862-2 Pluggable Connectors Pt30 Xfp Connector Amp - Te Connectivity
Termination Surface Mount SMD/SMT Solder
Mounting Double-Sided (Belly-to-Belly) Surface Mount, Right Angle PCB
Current Rating 0.5 amps 0.5 amps
Connector Type XFP
Number of Contacts 30 # 30 #
Unlock Full Specs
to access all available technical data