R. S. Hughes Company, Inc. Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M 03432 tan masking/painter's tape comes in a 36 mm width, 32 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 03435 green masking/painter's tape comes in a 48 mm width, 32 m length and is packaged 1 roll per pack, 12 rolls per case. | |
| 3M 06293 masking/painter's tape comes in a 21 mm width, 49 m length and is packaged 1 box per pack, 1 box per case. | |
| 3M 06297 masking/painter's tape comes in a 13 mm width, 50 m length and is packaged 1 box per pack, 1 box per case. | |
| 3M 06298 masking/painter's tape comes in a 19 mm width, 35 m length and is packaged 1 roll per case. | |
| 3M 06345 masking/painter's tape comes in a 50.8 mm width, 10 m length and is packaged 6 per case. | |
| 3M 06347 masking/painter's tape comes in a 50.8 mm width, 10 m length and is packaged 6 per case. | |
| 3M 06348 masking/painter's tape comes in a 50.8 mm width, 10 m length and is packaged 6 per case. | |
| 3M 06652 yellow masking/painter's tape comes in a 18 mm width, 55 m length and is packaged 1 roll per pack, 48 rolls per case. | |
| 3M 06653 yellow masking/painter's tape comes in a 24 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 06654 yellow masking/painter's tape comes in a 36 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 06656 yellow masking/painter's tape comes in a 48 mm width, 55 m length and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M 1280 red circuit plating tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. | |
| 3M 1280 red circuit plating tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 per case. | |
| 3M 1280 red circuit plating tape comes in a 1.25 in width, 168 yd length, uses a rubber adhesive and is packaged 24 per case. | |
| 3M 1280 red circuit plating tape comes in a 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 18 per case. | |
| 3M 1280 red circuit plating tape comes in a 12 in width, 144 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 1280 red circuit plating tape comes in a 12 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 1280 red circuit plating tape comes in a 15.63 in width, 168 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 1280 red circuit plating tape comes in a 2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. | |
| 3M 1280 red circuit plating tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 per case. | |
| 3M 1280 red circuit plating tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 per case. | |
| 3M 1280 red circuit plating tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 per case. | |
| 3M 1280 red circuit plating tape comes in a 3/4 in width, 144 yd length, uses a rubber adhesive and is packaged 12 per case. | |
| 3M 1280 red circuit plating tape comes in a 4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 per case. | |
| 3M 1280 red circuit plating tape comes in a 48 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 1280 red circuit plating tape comes in a 5/8 in width, 168 yd length, uses a rubber adhesive and is packaged 60 per case. | |
| 3M 1280 red circuit plating tape comes in a 6 in width, 144 yd length, uses a rubber adhesive and is packaged 2 per case. | |
| 3M 1280 red circuit plating tape comes in a 6 in width, 72 yd length, uses a rubber adhesive and is packaged 8 per case. | |
| 3M 1280 red circuit plating tape comes in a 8 in width, 72 yd length, uses a rubber adhesive and is packaged 1 per case. | |
| 3M 200 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 745 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 200 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 203 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2030 masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties... | |
| 3M 2030 masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties this... | |
| 3M 2030 masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties this... | |
| 3M 2307 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be used... | |
| 3M 2307 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 2307 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used... | |
| 3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a... | |
| 3M 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a... | |
| 3M 235 black masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M 235 black masking/painter's tape comes in a 1 in width, 120 yd length, uses a rubber adhesive and is packaged 9 per case. | |
| 3M 235 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 12 in width, 360 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 283R red masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. | |
| 3M 3051 white masking/painter's tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 3051 white masking/painter's tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 3051 white masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 33419 masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case. | |
| 3M 346 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 15 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 17 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 18 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per case. In addition to the other... | |
| 3M 346 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 20 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 28 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 32 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 36 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 3 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 45 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other... | |
| 3M 346 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per case. In addition to the other properties... | |
| 3M 346 tan masking/painter's tape comes in a 8 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties... | |
| 3M 401+ green masking tape comes in a 3 MM width, 55 M length and uses a natural and synthetic rubber adhesive. Can be used to a maximum temperature of... | |
| 3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 470 tan masking/painter's tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum... | |
| 3M 480 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 483 black masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 black masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 black masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 blue masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum... | |
| 3M 483 blue masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 red masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 red masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 483 white masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum... | |
| 3M 483 yellow masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum... | |
| 3M 483 yellow masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 5903 red masking/painter's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 12 in width, 1500 ft length and is packaged 3 per case. Can be used to a maximum temperature of +310 F. | |
| 3M 7300 clear masking/painter's tape comes in a 18 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 24 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 28 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 3 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 36 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 4 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum... | |
| 3M 7300 clear masking/painter's tape comes in a 6 in width, 1500 ft length and is packaged 6 per case. Can be used to a maximum temperature of +310 F. | |
| 3M 7300 clear masking/painter's tape comes in a 9 in width, 1500 ft length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum... | |
| 3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 32 rolls per case. Can be used in... | |
| 3M 8402 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in... | |
| 3M 8402 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 rolls per case. Can be used in the... | |
| 3M 8402 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 26 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8402 green masking/painter's tape comes in a 5 3/25 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the... | |
| 3M 8402 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 8402 green masking/painter's tape comes in a 8 3/4 in width, 570 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the... | |
| 3M 8402 green masking/painter's tape comes in a 8 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a silicone adhesive and is packaged 180 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 10 mm width, 329 m length, uses a silicone adhesive and is packaged 20 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 11 3/4 in width, 230 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 24 in width, 180 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 4 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 5 9/10 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the... | |
| 3M 8403 green masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following... | |
| 3M 8403 green masking/painter's tape comes in a 9 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used in the following... | |
| 3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8902 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the... | |
| 3M 8902 blue masking/painter's tape comes in a 18 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 8902 blue masking/painter's tape comes in a 3/8 in width, 72 yd length, uses a silicone adhesive and is packaged 144 rolls per case. Can be used in the... | |
| 3M 8902 blue masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following... | |
| 3M 8905 blue masking/painter's tape comes in a 2 in width, 216 yd length, uses a silicone adhesive and is packaged 5 rolls per case. Can be used in the... | |
| 3M 8905 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following... | |
| 3M 8905 blue masking/painter's tape comes in a 34 mm width, 66 m length, uses a silicone adhesive and is packaged 35 rolls per case. Can be used in the... | |
| 3M 8911 clear masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 8911 clear masking/painter's tape comes in a 5 in width, 500 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the... | |
| 3M 8992L green masking tape comes in a 25 in width, 72 yd length and uses a silicone adhesive. Can be used in the following temperature range: -60 F to... | |
| 3M Highland 06541 natural masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 48 rolls per case. | |
| 3M Highland 06542 natural masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M Highland 06543 natural masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case. | |
| 3M Highland 06544 natural masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 36 rolls per case. | |
| 3M Scotch 202 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 202 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 202 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 202 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 202 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 202 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 16 rolls per case. | |
| 3M Scotch 2020 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Scotch 2020-24EVP masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Scotch 2020-36A-CP masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 6 rolls per pack. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 16 rolls per case. | |
| 3M Scotch 2025 green masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 2040 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. In addition to the other... | |
| 3M Scotch 2040 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. In addition to the other... | |
| 3M Scotch 2040 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. In addition to the other... | |
| 3M Scotch 2040 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. In addition to the other... | |
| 3M Scotch 2040 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. In addition to the other... | |
| 3M Scotch 2050 green masking/painter's tape comes in a 0.7 in width, 60.1 yd length and is packaged 48 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 36 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.81 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 24 rolls per case. | |
| 3M Scotch 2050 green masking/painter's tape comes in a 2.82 in width, 60.1 yd length and is packaged 12 rolls per case. | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 15 3/4 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 16 mm width, 330 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 24 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 48 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 48 in width, 720 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 213 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 214 tan masking/painter's tape comes in a 48 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 215 blue masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 215 Fine Line blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 6 per box, 4 boxes per case. | |
| 3M Scotch 218 green masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 28 per case. Can be used to... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 6 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to... | |
| 3M Scotch 218 green masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 4 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 8 boxes per case. Can... | |
| 3M Scotch 218 green masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 48 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 218 green masking/painter's tape comes in a 8 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 218L green masking/painter's tape comes in a 48 in width, 300 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 222 white masking/painter's tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 225 silver masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 225 silver masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 225 silver masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 225 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 226 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 226 black masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2308 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 0.70866 in width, 60 yd length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per box, 8 boxes per case. | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 107 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per inner, 72 per case. Can be... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 17 rolls per case. Can be used... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 231/231A tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 288 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 150 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 18 mm width, 54.999 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 36 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 57 in width, 720 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 232 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 233 masking/painter's tape comes in a 3 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can... | |
| 3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. | |
| 3M Scotch 233 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 114 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 17 mm width, 54.999 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 24 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner, 24 per case. Can be... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 47 mm width, 54.999 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 57 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 360 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 7 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 71 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 9 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 9 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 234 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 143 mm width, 250.088 m length, uses a rubber adhesive and is packaged 2 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 23 mm width, 250.088 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 72 per case. Can be... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2363 tan masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 8 per case. Can be... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2364 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 10 1/8 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 10 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 1008 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 250 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 24 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 24 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 30 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 2 boxes per case. Can... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 33 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 40 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 45 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per box, 3 boxes per case. Can... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 250 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 9 per case. Can be... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can... | |
| 3M Scotch 2380 tan masking/painter's tape comes in a 7 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 4 per case. Can be... | |
| 3M Scotch 2497ST clear masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2497ST clear masking/painter's tape comes in a 4 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 2510 black masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be... | |
| 3M Scotch 2510 black masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner, 36 per case. Can be... | |
| 3M Scotch 2510 black masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2510 black masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2510 black masking/painter's tape comes in a 60 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a... | |
| 3M Scotch 2517 brown masking/painter's tape comes in a 1 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to... | |
| 3M Scotch 2517 brown masking/painter's tape comes in a 119 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 2517 brown masking/painter's tape comes in a 139 mm width, 54.999 m length, uses a rubber adhesive and is packaged 1 per inner box, 8 per case. Can... | |
| 3M Scotch 2517 brown masking/painter's tape comes in a 18 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner box, 1 per case. Can... | |
| 3M Scotch 2517 brown masking/painter's tape comes in a 29 mm width, 54.999 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per inner, 48 per case. Can be... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 6 per inner box, 24 per case. Can... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 58 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2525 orange masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 16 in width, 240 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 2526 white masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 256 green masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 256 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used... | |
| 3M Scotch 256 red masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 red masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per inner, 96 per case. Can be... | |
| 3M Scotch 256 red masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1 1/2 in width, 180 yd length, uses a rubber adhesive and is packaged 6 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 36 per case. Can be... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per inner, 144 per case. Can be... | |
| 3M Scotch 256 white masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 2 1/2 in width, 180 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 2 31/50 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 12 per case. Can... | |
| 3M Scotch 256 white masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 28 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3/4 in width, 180 yd length, uses a rubber adhesive and is packaged 9 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 3/8 in width, 60 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 57 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 256 white masking/painter's tape comes in a 9 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 265 green masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 265 green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 265 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 265 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 28 per case. Can... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 18 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 24 mm width, 250.009 m length, uses a rubber adhesive and is packaged 10 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 30 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 250 m length, uses a rubber adhesive and is packaged 5 per case. Can be used to a... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 5 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be... | |
| 3M Scotch 2693 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per box, 4 boxes per case. Can... | |
| 3M Scotch 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to... | |
| 3M Scotch 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to... | |
| 3M Scotch 4735 orange masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 4737S blue masking/painter's tape comes in a 49 in width, 36 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 3/8 in width, 36 yd length, uses a rubber adhesive and is packaged 96 per case. Can be used to a... | |
| 3M Scotch 4737T blue masking/painter's tape comes in a 48 in width, 1300 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a... | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 12 rolls per case. | |
| 3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 45 yd length and is packaged 8 per case. | |
| 3M ScotchBlue 2090 blue masking/painter's tape comes in a 1 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M ScotchBlue 2090 blue masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 6 rolls per pack, 4 packs per case. | |
| 3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 24 rolls per case. | |
| 3M ScotchBlue 2090 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 3 rolls per pack, 4 packs per case. | |
| 3M ScotchBlue 2090 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 4 packs per case. | |
| 3M Tartan 2515 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Tartan 2515 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a... | |
| 3M Tartan 5142-18E tan masking/painter's tape comes in a 0.7 in width, 60.1 yd length and is packaged 16 rolls per case. |
| Next >> |