3M 3M Scotch 234 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 95115 70006385804

Description
3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 95115 - 051138-95115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 95115
051138-95115
3M Scotch 234 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 95115 051138-95115
3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 96 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95115
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 95115
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Patco Straight Line Masking Tape - 330B - Budnick Converting, Inc.
Specs
Thickness 0.0050 inches (0.1270 mm)
Adhesive PP - Polypropylene
Carrier / Backing Plastic / Polymer
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details