3M 3M Scotch 233 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 06344 70006327871

Description
3M Scotch 233 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 233 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 233 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 06344 - 021200-06344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 233 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 06344
021200-06344
3M Scotch 233 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 06344 021200-06344
3M Scotch 233 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 233 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06344
Product Name 3M Scotch 233 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 06344
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.76E-4 inches (0.0070 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details