3M 3M Scotch 2693 Tan Masking/Painter's Tape - 216 mm Width x 55 m Length - 95245 70006386984

Description
3M Scotch 2693 tan masking/painter's tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 216 mm Width x 55 m Length - 95245 - 051138-95245 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 216 mm Width x 55 m Length - 95245
051138-95245
3M Scotch 2693 Tan Masking/Painter's Tape - 216 mm Width x 55 m Length - 95245 051138-95245
3M Scotch 2693 tan masking/painter's tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 216 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95245
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 216 mm Width x 55 m Length - 95245
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
High Performance Specialty Temp Surface Protection - 2A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0020 inches (0.0508 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details