3M 3M Scotch 2510 Black Masking/Painter's Tape - 48 mm Width x 55 m Length - 22901 70006311651

Description
3M Scotch 2510 black masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2510 black masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2510 Black Masking/Painter's Tape - 48 mm Width x 55 m Length - 22901 - 021200-22901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2510 Black Masking/Painter's Tape - 48 mm Width x 55 m Length - 22901
021200-22901
3M Scotch 2510 Black Masking/Painter's Tape - 48 mm Width x 55 m Length - 22901 021200-22901
3M Scotch 2510 black masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2510 black masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-22901
Product Name 3M Scotch 2510 Black Masking/Painter's Tape - 48 mm Width x 55 m Length - 22901
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details