3M 3M Scotch 213 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 02821 70002205154

Description
3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
Description
3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 213 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 02821 - 021200-02821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 213 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 02821
021200-02821
3M Scotch 213 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 02821 021200-02821
3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

3M Scotch 213 tan masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02821
Product Name 3M Scotch 213 Tan Masking/Painter's Tape - 1 1/2 in Width x 60 yd Length - 02821
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.2362 inches (6 mm)
View Details
General Purpose Masking Tape - 203 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0052 inches (0.1321 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details