3M 3M Scotch 202 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 02812 70006324100

Description
3M Scotch 202 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 202 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 202 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 02812 - 021200-02812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 202 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 02812
021200-02812
3M Scotch 202 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 02812 021200-02812
3M Scotch 202 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 202 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02812
Product Name 3M Scotch 202 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 02812
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Patco Straight Line Masking Tape - 330B - Budnick Converting, Inc.
Specs
Thickness 0.0050 inches (0.1270 mm)
Adhesive PP - Polypropylene
Carrier / Backing Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 24 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details