3M 3M Scotch 213 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 40428 70006257276

Description
3M Scotch 213 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
Description
3M Scotch 213 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 213 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 40428 - 021200-40428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 213 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 40428
021200-40428
3M Scotch 213 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 40428 021200-40428
3M Scotch 213 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

3M Scotch 213 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-40428
Product Name 3M Scotch 213 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 40428
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details