3M 3M Scotch 218L Green Masking/Painter's Tape - 48 in Width x 300 ft Length - 04702 70006257326

Description
3M Scotch 218L green masking/painter's tape comes in a 48 in width, 300 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218L green masking/painter's tape comes in a 48 in width, 300 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218L Green Masking/Painter's Tape - 48 in Width x 300 ft Length - 04702 - 051131-04702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218L Green Masking/Painter's Tape - 48 in Width x 300 ft Length - 04702
051131-04702
3M Scotch 218L Green Masking/Painter's Tape - 48 in Width x 300 ft Length - 04702 051131-04702
3M Scotch 218L green masking/painter's tape comes in a 48 in width, 300 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218L green masking/painter's tape comes in a 48 in width, 300 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-04702
Product Name 3M Scotch 218L Green Masking/Painter's Tape - 48 in Width x 300 ft Length - 04702
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Co-Extruded Multi-Polymer Tape - 2A10 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Duct Tapes - 315704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.7480 inches (19 mm)
View Details