3M 3M Scotch 2380 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 44585 70006285889

Description
3M Scotch 2380 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 44585 - 021200-44585 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 44585
021200-44585
3M Scotch 2380 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 44585 021200-44585
3M Scotch 2380 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 18 per box, 4 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44585
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 12 mm Width x 55 m Length - 44585
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
UHMW Polyethylene Tape - 403-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; UHMW Polyethylene Tape
Thickness 0.0103 inches (0.2616 mm)
Adhesive PE - Polyethylene
View Details